The PC520 series is a subminiature PCB power relay with a "Sugar Cube" footprint, rated for 20 A at 125 VAC and 16 A at 277 VAC, and capable of switching 1 HP at 125 VAC or 250 VAC. It features a sealed, immersion-cleanable design, Class F insulation, and RoHS compliance. The relay operates with a maximum coil power of 600 mW, has an operate time of less than 15 ms and a release time of less than 10 ms, and supports an operating temperature range of -40°C to 105°C. Contact material options include AgCdO, AgSnO₂, or AgCdO with gold plating. The part is mounted via PCB pins and weighs 10 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC520-1B-5C-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 221 F (-40 to 105 C) |