The PC520 is a 20 A subminiature PCB power relay with a 'sugar cube' footprint, rated for 20 A at 125 VAC and 16 A at 277 VAC, with TV-8 inrush current capability and Class F insulation. It features a sealed, immersion-cleanable enclosure, AgCdO with gold-plated contacts, and operates from -40°C to 105°C. The relay has a 360 mW coil, 100 ms operate time, 10 ms release time, and meets RoHS and EU REACH compliance. Mounting is PCB pin, with a dielectric strength of 2,500 VAC between contact and coil and 1,000 VAC between contacts.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO + Gold Plate, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC520-1B-5C-0.45G-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 221 F (-40 to 105 C) |