The PC520 is a 20 A subminiature PCB power relay with a "sugar cube" footprint, rated for 20 A at 125 VAC and 16 A at 277 VAC, with a TV-8 surge rating at 125 VAC and Class F insulation. It is sealed, immersion cleanable, and RoHS compliant. The relay features a 24 VDC coil consuming 450 mW, with must operate and release voltages of 18.0 VDC and 2.4 VDC, respectively. Operate time is less than 15 ms, release time less than 10 ms, and operating temperature ranges from -40°C to 105°C. Contact material is AgSnO₂. The part has a weight of 10 grams and meets a dielectric strength of 2,500 VAC between coil and contacts.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC520-1B-24S-0.45T-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 221 F (-40 to 105 C) |