The PC520 series is a subminiature PCB-mounted power relay with a sugar cube footprint, rated for 20 A at 125 VAC and 16 A at 277 VAC, and capable of switching 1 HP loads at 125 VAC and 250 VAC. It features AgCdO contacts, TV-8 surge rating, and Class F insulation, operating from -40°C to 105°C. The relay is sealed, immersion cleanable, RoHS compliant, and has a 360 mW coil power variant. Terminal strength is 5N, with operate time under 15 ms and release time under 10 ms. Insulation resistance is 1,000 MΩ min at 500 VDC, and dielectric strength is 2,500 VAC between contact and coil. The part draws 360 mW at 24 VDC coil voltage, with must operate voltage at 18.0 VDC and must release at 2.4 VDC. Weight is 10 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC520-1B-24C-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 221 F (-40 to 105 C) |