The PC520 is a 20 A subminiature PCB power relay with a "sugar cube" footprint, designed for general-purpose switching applications. It features a sealed, immersion-cleanable enclosure and RoHS compliance. Contact ratings include 20 A at 125 VAC and 16 A at 277 VAC for resistive loads, with TV-8 rating at 125 VAC. The relay supports Class F insulation, operates from -40°C to 105°C, and has a coil power of 360 mW at 12 VDC. Contact material is AgCdO, with initial contact resistance ≤100 milliohms. Operate time is less than 15 ms, release time less than 10 ms. Mechanical life is 1 × 10^7 operations, electrical life 1 × 10^5 operations. The part has a weight of 10 grams and is pin-mounted on a PCB. It meets UL/CUL E93379 certifications.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC520-1B-12S-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 221 F (-40 to 105 C) |