The PC520 series is a 20 A subminiature PCB power relay with a "sugar cube" footprint, rated for 20 A at 125 VAC and 16 A at 277 VAC, and TV-8 rated at 125 VAC. It features AgCdO with gold-plated contacts, Class F insulation, and a sealed, immersion-cleanable design. The relay operates with 12 VDC coil voltage, has an operate time under 15 ms and a release time under 10 ms, and supports an operating temperature range of -40 to 105°C. It meets RoHS compliance and has a weight of 10 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC520-1B-12CG-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 221 F (-40 to 105 C) |