The PC520 series is a subminiature PCB power relay with a "sugar cube" footprint, rated for 20 A at 125 VAC and 16 A at 277 VAC, and capable of switching up to 3840 VA. It features AgCdO or AgSnO2 contacts with optional gold plating, Class F insulation, and is sealed and immersion cleanable. The relay operates at 12 VDC coil voltage with 450 mW power consumption, and meets RoHS compliance. It has an operating temperature range of -40°C to 105°C, operate time less than 15 ms, release time less than 10 ms, and supports TV-8 inrush current at 125 VAC. Its contact form options include 1B (SPST-NO), and the casing style varies by suffix; the "C" suffix indicates a dust cover enclosure.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC520-1B-12C-0.45-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 221 F (-40 to 105 C) |