The PC520 is a 20 A subminiature PCB power relay with a "sugar cube" footprint, designed for general-purpose switching applications. It is sealed and immersion cleanable, with AgCdO + gold-plated contacts and Class F insulation. The relay operates at 5 VDC coil voltage with a power consumption of 450 mW, has a maximum switching capacity of 20 A at 125 VAC and 16 A at 277 VAC, and supports TV-8 inrush current ratings. It meets RoHS compliance and operates from -40°C to 105°C. Terminal strength is 5 N, and insulation resistance exceeds 1,000 MΩ at 500 VDC. The device has a weight of 10 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC520-1A-5SG-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 221 F (-40 to 105 C) |