The PC520 is a 20 A subminiature PCB power relay with a 'sugar cube' footprint, rated for 16 A at 277 VAC and 20 A at 125 VAC, and TV-8 rated at 125 VAC with an 80 A inrush current. It features AgCdO with gold-plated contacts, Class F insulation, and operates from -40°C to 105°C. The relay is sealed, immersion cleanable, RoHS compliant, and has a coil power of 600 mW for the 48 VDC variant. Operate time is less than 15 ms and release time is less than 10 ms. The part is mounted via PCB pins and has a weight of 10 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC520-1A-48SG-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 221 F (-40 to 105 C) |