The PC520 series is a 20 A subminiature PCB power relay with a "sugar cube" footprint, sealed and immersion cleanable, rated for 20 A at 125 VAC and 16 A at 277 VAC, with a TV-8 inrush current rating at 125 VAC. It features Class F insulation, operates from -40°C to 105°C, and has a 360 mW to 600 mW coil power range. The relay uses AgSnO2 contact material in variants with the 'T' suffix, and includes RoHS compliance. Its coil voltage variants include 48 VDC, with a specified 450 mW power option.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC520-1A-48S-0.45T-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 221 F (-40 to 105 C) |