The PC520 is a 20 A subminiature PCB power relay with a "sugar cube" footprint, rated for 20 A at 125 VAC and 16 A at 277 VAC, and capable of switching 1 HP loads at 125 VAC and 250 VAC. It features a sealed, immersion-cleanable design, AgSnO2 contact material, Class F insulation, and operates from -40°C to 105°C. The relay has a 450 mW coil for 48 VDC, with a must operate voltage of 36 VDC and a must release voltage of 4.8 VDC. Operate time is less than 15 ms and release time is less than 10 ms. It is RoHS compliant and rated for 10^5 electrical operations and 10^7 mechanical operations.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC520-1A-48C-0.45T-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 221 F (-40 to 105 C) |