The PC520 is a 20 A subminiature PCB power relay with a "Sugar Cube" footprint, rated for 20 A at 125 VAC and 16 A at 277 VAC, and capable of switching 1 HP at 125 VAC and 250 VAC. It features a sealed, immersion-cleanable enclosure, Class F insulation, and AgSnO2 contact material. The relay operates with a 24 VDC coil consuming 450 mW, has an operate time of less than 15 ms, a release time of less than 10 ms, and an operating temperature range of -40°C to 105°C. It meets RoHS compliance, has a dielectric strength of 2,500 VAC between contact and coil, and a surge voltage rating of 4 kV. The physical weight is 10 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC520-1A-24S-0.45T-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 221 F (-40 to 105 C) |