Picker Components General Purpose Relays PC520-1A-24C-0.45T-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .45W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .45W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC520 series is a subminiature PCB power relay with a "Sugar Cube" footprint, rated for 20 A at 125 VAC and 16 A at 277 VAC, with a maximum switching power of 3840 VA. It features a sealed, immersion-cleanable design, Class F insulation, and RoHS compliance. The relay operates with a 450 mW coil at 24 VDC, has an operate time under 15 ms, a release time under 10 ms, and an operating temperature range of -40°C to 105°C. Contact material is AgSnO₂, and the enclosure is dust-protected. It supports 1 × 10⁵ electrical operations and meets TV-8 surge ratings at 125 VAC.

Datasheet Summary
Powered by GS/AI

The PC520 series is a subminiature PCB power relay with a "Sugar Cube" footprint, rated for 20 A at 125 VAC and 16 A at 277 VAC, with a maximum switching power of 3840 VA. It features a sealed, immersion-cleanable design, Class F insulation, and RoHS compliance. The relay operates with a 450 mW coil at 24 VDC, has an operate time under 15 ms, a release time under 10 ms, and an operating temperature range of -40°C to 105°C. Contact material is AgSnO₂, and the enclosure is dust-protected. It supports 1 × 10⁵ electrical operations and meets TV-8 surge ratings at 125 VAC.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC520-1A-24C-0.45T-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC520-1A-24C-0.45T-X
General Purpose Relays 2500-PC520-1A-24C-0.45T-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .45W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .45W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC520-1A-24C-0.45T-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 1792982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Four Pole (4P)
Throw Double Throw
View Details
Safety Relays - 56.OA11.2431 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details