The PC520 is a 20 A subminiature PCB power relay with a 'sugar cube' footprint, sealed and RoHS compliant. It handles 20 A at 125 VAC and 16 A at 277 VAC for resistive loads, with a TV-8 surge rating at 125 VAC and 3840 VA maximum switching power. Class F insulation supports an operating temperature range of -40°C to 105°C. The 24 VDC coil consumes 450 mW, operates at 18.0 VDC minimum, and releases at 2.4 VDC. Operate time is under 15 ms, release time under 10 ms. Contacts are AgCdO with gold plating. Mechanical life is 1 × 10⁷ operations, electrical life 1 × 10⁵ operations. Weight is 10 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO + Gold Plate, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC520-1A-24C-0.45G-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 221 F (-40 to 105 C) |