The PC520 series is a 20 A subminiature PCB power relay with a "sugar cube" footprint, sealed and immersion cleanable, rated for 20 A at 125 VAC and 16 A at 277 VAC, and meets TV-8 inrush current requirements at 125 VAC. It features Class F insulation, operates from -40°C to 105°C, and has a 360 mW, 450 mW, or 600 mW coil option with 24 VDC being one of the available coil voltages. The relay has SPST-NO (1 Form A) contact form, AgCdO contact material, an operate time under 15 ms, a release time under 10 ms, and a 1,000 MΩ minimum insulation resistance at 500 VDC. The part is RoHS compliant with a weight of 10 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC520-1A-24C-0.45-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 221 F (-40 to 105 C) |