The PC520 is a subminiature PCB power relay with a 20 A contact rating at 125 VAC and 16 A at 277 VAC, designed for general-purpose switching. It has a 'sugar cube' footprint, sealed construction, and RoHS compliance. The relay operates with a 450 mW coil at 12 VDC, requiring 9.00 VDC to operate and releasing at 1.2 VDC. Operate time is under 15 ms, release time under 10 ms. Insulation is Class F, supporting operation from -40 °C to 105 °C. Contacts are AgCdO with 100 milliohms max initial resistance. It handles TV-8 inrush current at 125 VAC, with a mechanical life of 1 × 10⁷ operations and electrical life of 1 × 10⁵. Weight is 10 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC520-1A-12S-0.45-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 221 F (-40 to 105 C) |