The PC520 series is a subminiature PCB power relay with a "Sugar Cube" footprint, rated for 20 A at 125 VAC and 16 A at 277 VAC, and capable of switching 1 HP at 125 VAC or 250 VAC. It features a sealed, immersion-cleanable design, Class F insulation, and RoHS compliance. The relay operates at 12 VDC coil voltage with 400 mW power consumption, has a maximum operate time of 15 ms and release time of 10 ms, and supports an operating temperature range of -40 °C to 105 °C. Contacts are made of AgCdO or AgSnO2, with options for gold plating. The mechanical life is 1 × 10^7 operations, with an electrical life of 1 × 10^5 operations at rated load. The part is mounted via PCB pins and has a weight of 10 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC520-1A-12CT-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 221 F (-40 to 105 C) |