The PC520 series is a 20 A subminiature PCB power relay with a 'Sugar Cube' footprint, rated for 20 A at 125 VAC and 16 A at 277 VAC, and capable of switching 1 HP at 125 VAC or 250 VAC. It features a sealed, immersion-cleanable enclosure, Class F insulation, and AgCdO + gold-plated contacts. The relay supports 360 mW, 450 mW, or 600 mW coil power options, with the 0.45 W variant operating at 12 VDC. It has an operate time under 15 ms, a release time under 10 ms, and operates from -40°C to 105°C. The device meets RoHS compliance and is rated for TV-8 inrush current at 125 VAC. Weight is 10 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO + Gold Plate, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC520-1A-12C-0.45G-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 221 F (-40 to 105 C) |