The PC466 series is a 5 Amp ultra-slim miniature PCB power relay with a sensitive 200 milliwatt coil, designed for general-purpose switching. It features a contact rating of 5A at 250VAC/30VDC, a maximum switching power of 150W/1250VA, and a dielectric strength of 3,000V for 1 minute between coil and contacts. The relay operates in 10 ms maximum and releases in 5 ms maximum. Installed on a PCB, it measures 12.50 mm x 17.50 mm with a height of 7.62 mm and weighs 3 g. It has a Class B insulation standard, operates between -25°C and 70°C, and is designated with a dust cover enclosure for flux immunity during soldering. The coil power consumption is consistently 0.20 W across all voltage variants, with 5 VDC requiring 125 ohms resistance, 3.5 VDC maximum pick-up, and 0.5 VDC maximum release. The part is RoHS compliant and immersion cleanable.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 5A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.5 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -25°C to +70°C, Coil Power: .20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC466-1A-5C-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -13 to 158 F (-25 to 70 C) |
| DC Voltage | 30 volts |