The PC466 series is a 5 Amp ultra-slim miniature PCB power relay with a sensitive 200 milliwatt coil, designed for general purpose switching up to 250VAC or 30VDC. It features Class B insulation, process sealing, and immersion cleanability. The relay has a 10 ms maximum operate time and 5 ms release time, with dielectric strength of 3,000 VAC for 1 minute between coil and contact, and 750 VAC between open contacts. The PCB-mounted unit measures 12.50 mm x 10.16 mm x 5.08 mm with a weight of 3 grams. Operating temperature ranges from -25°C to 70°C. The variant PC466-1A-12S-X includes a 12 VDC coil with a resistance of 720 ohms, operates at 8.4 VDC maximum pick-up voltage, and meets UL/CUL standards for general purpose applications.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 5A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -25°C to +70°C, Coil Power: .20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC466-1A-12S-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -13 to 158 F (-25 to 70 C) |