The PC415H series is a 15 Amp subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact configurations, featuring a sealed, immersion-cleanable design and RoHS compliance. It has a 9.5 gram weight, operates from -55°C to 85°C, and holds Class B or optional Class F insulation. The relay switches up to 15 A at 125 VAC and 28 VDC, with a 360 mW coil power consumption. For the 9 VDC coil variant, the must operate voltage is 6.3 VDC and must release voltage is 0.9 VDC. Contact material options include AgCdO with gold plating. Terminal strength is 5 N, and insulation resistance exceeds 1,000 MΩ at 500 VDC. The package supports standard PCB mounting with a footprint matching the most popular subminiature form factor.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.3 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1C-9SG-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |