The PC415H series is a 15 amp subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact configurations, featuring a sealed, immersion-cleanable design and RoHS compliance. It has a standard Class B or optional Class F insulation system, operates on 9 VDC with a coil power consumption of 0.36 W, and supports a maximum switching current of 20 A at 16 VDC and 15 A at 125 VAC. Contact material is AgCdO with gold plating available, initial contact resistance is 100 mΩ max, and it meets a dielectric strength of 1500 Vrms between coil and contacts. Operate time is less than 10 ms, release time less than 5 ms, with an operating temperature range of -55 °C to 85 °C. The relay weighs 9.5 grams and is mounted via PCB pins.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.3 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1C-9SF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |