The PC415H series is a 15 amp subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact configurations, designed for general purpose switching applications. It features a sealed, immersion-cleanable enclosure, RoHS compliance, and Class B or Class F insulation. The part PC415H-1C-9CG-X has a 9 VDC coil with a power consumption of 0.36 W, AgCdO contacts with gold plating, and operates at 15 A at 125 VAC or 28 VDC. It has an operate time of less than 10 ms and a release time of less than 5 ms. The relay withstands operating temperatures from -55 °C to 85 °C, features 100 mΩ maximum initial contact resistance, and has a dielectric strength of 1500 Vrms between coil and contacts. The physical weight is 9.5 grams, and it uses PCB pin termination with a standard footprint.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.3 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1C-9CG-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |
| DC Voltage | 28 volts |