Picker Components General Purpose Relays PC415H-1C-9CFG-X

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.3 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.3 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC415H series is a 15-amp subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact options, sealed for immersion cleanability, and RoHS compliant. It features a 9VDC coil with a power consumption of 0.36 W, operate time under 10 ms, and release time under 5 ms. The relay supports contact materials including AgCdO with gold plating, has an insulation class F option, and operates from -55°C to 85°C. It is rated for 15 A at 125 VAC and 28 VDC, with a dielectric strength of 1500 Vrms between coil and contacts. The package uses PCB pin termination with a weight of 9.5 grams.

Datasheet Summary
Powered by GS/AI

The PC415H series is a 15-amp subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact options, sealed for immersion cleanability, and RoHS compliant. It features a 9VDC coil with a power consumption of 0.36 W, operate time under 10 ms, and release time under 5 ms. The relay supports contact materials including AgCdO with gold plating, has an insulation class F option, and operates from -55°C to 85°C. It is rated for 15 A at 125 VAC and 28 VDC, with a dielectric strength of 1500 Vrms between coil and contacts. The package uses PCB pin termination with a weight of 9.5 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC415H-1C-9CFG-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC415H-1C-9CFG-X
General Purpose Relays 2500-PC415H-1C-9CFG-X
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.3 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.3 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC415H-1C-9CFG-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -67 to 185 F (-55 to 85 C)
DC Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-P3 (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Safety Relays - 56.OA21.1122 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details