The PC415H series is a 15 Amp subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact options, designed for general-purpose switching applications. It features a sealed, immersion-cleanable enclosure, Class B insulation, and RoHS compliance. The relay has a contact rating of 15 A at 125 VAC and 28 VDC, with a maximum switching power of 420 W and 2500 VA. It operates with a 5 VDC coil, consuming 0.36 W, has an operate time of less than 10 ms, and a release time of less than 5 ms. The operating temperature range is -55 °C to 85 °C. The PCB pin termination style and dimensions are as specified for the series, with a weight of 9.5 grams. The part is rated for 1 × 10⁵ electrical operations and 1 × 10⁷ mechanical operations.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.5 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1C-5S-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |