The PC415H series is a 15 Amp subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact configurations, designed for general-purpose switching applications. It features a sealed, immersion-cleanable design, RoHS compliance, and Class F insulation. The relay has a coil voltage of 5 VDC, with a coil power consumption of 0.36 W, a must-operate voltage of 3.5 VDC, and a must-release voltage of 0.5 VDC. Contact material is AgCdO with gold plating, and contact resistance is 100 mΩ max. at 0.1 A, 6 VDC. Operating temperature ranges from -55 °C to 85 °C. The part has a PCB pin termination style, weighs 9.5 grams, and meets UL/CUL E86876 ratings with a dielectric strength of 1500 Vrms between coil and contacts and 750 Vrms between open contacts. Switching capacity includes 15 A at 125 VAC and 28 VDC, and 10 A at 250 VAC.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.5 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1C-5CFG-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |
| DC Voltage | 28 volts |