The PC415H series is a subminiature PCB-mounted power relay with 15 A continuous contact capacity and contact forms including 1 Form A, 1 Form B, and 1 Form C. It features a sealed, immersion-cleanable design, RoHS compliance, and Class B or Class F insulation. The part operates within a temperature range of -55 °C to 85 °C, has an operate time of less than 10 ms, and a release time of less than 5 ms. Coil power consumption is 0.36 W at 48 VDC, with a must-operate voltage of 33.6 VDC and a must-release voltage of 4.8 VDC. Contact material is AgSnO with gold plating. The relay has a weight of 9.5 grams and initial contact resistance of 100 mΩ max. at 0.1 A and 6 VDC.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1C-48CT-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |
| DC Voltage | 28 volts |