The PC415H series is a 15 Amp subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact configurations, designed for general-purpose switching applications. It features a sealed, immersion-cleanable enclosure, RoHS compliance, and Class F insulation when specified. The relay operates with a 48 VDC coil requiring 0.36 W power, has a must-operate voltage of 33.6 VDC and must-release voltage of 4.8 VDC, with operate and release times of less than 10 ms and less than 5 ms respectively. It supports contact ratings up to 15 A at 125 VAC and 28 VDC, with a dielectric strength of 1500 Vrms between coil and contacts and 750 Vrms between open contacts. The operating temperature range is -55°C to 85°C, and the unit weighs 9.5 grams. The part uses AgCdO contacts with gold plating when designated by the 'T' suffix in the part number.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1C-48CF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |
| DC Voltage | 28 volts |