The PC415H is a 15 amp subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact configurations, designed for general purpose switching applications. It features a sealed, immersion-cleanable package, RoHS compliance, and Class F insulation. The relay has a coil voltage of 3 VDC, consuming 0.36 W, with a must operate voltage of 2.1 VDC and must release voltage of 0.3 VDC. Contact resistance is 100 mΩ max at 0.1 A, 6 VDC. It operates in temperatures from -55 °C to 85 °C, with operate time less than 10 ms and release time less than 5 ms. The device is rated for 15 A at 125 VAC and 28 VDC, and 10 A at 250 VAC, with a maximum switching power of 420 W and 2500 VA. Weight is 9.5 grams. Contact material is AgCdO with gold plating.
Mounting Type: Panel Mount, Coil Voltage: 3VDC, Contact Form: SPDT (1 Form C), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 2.1 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1C-3SF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |