The PC415H series is a subminiature PCB power relay with 15 A continuous contact capacity, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a sealed, immersion-cleanable design, RoHS compliance, and a Class B or Class F insulation system. The relay has a PCB pin termination, operates at 24 VDC coil voltage with a power consumption of 0.36 W, and uses AgSnO contact material when specified by the "T" option. It supports a switching voltage of up to 28 VDC and 380 VAC, with a maximum switching current of 20 A. Operating temperature ranges from -55 °C to 85 °C. The device has an operate time of less than 10 ms and a release time of less than 5 ms. The package measures 17.8 mm x 14.1 mm x 13.0 mm and weighs 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1C-24ST-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |