The PC415H series is a subminiature PCB power relay with 15 A continuous contact capacity and available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a sealed, immersion-cleanable design, RoHS compliance, and Class B or Class F insulation. The relay operates with a 24 VDC coil, consuming 0.36 W, and has a must-operate voltage of 16.8 VDC and a must-release voltage of 2.4 VDC. It exhibits an operate time of less than 10 ms and a release time of less than 5 ms. The contact material is AgCdO, AgSnO, or AgCdO with gold plating, and solderability meets 260 °C for 5 seconds. Operating temperature ranges from -55 °C to 85 °C. The device is rated for 1 × 10⁵ electrical operations and 1 × 10⁷ mechanical operations. It weighs 9.5 grams and measures 20.3 × 14.7 × 15.6 mm.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1C-24C-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |
| DC Voltage | 28 volts |