The PC415H series is a 15 Amp subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact configurations, designed for general-purpose switching applications. It features a sealed, immersion-cleanable encapsulation, RoHS compliance, and Class B or Class F insulation. The relay has a contact rating of 15 A at 125 VAC and 28 VDC, with a maximum switching voltage of 380 VAC and 110 VDC. It operates in temperatures from -55 °C to 85 °C, with a coil power consumption of 0.36 W at 12 VDC, a must-operate voltage of 8.4 VDC, and a must-release voltage of 1.2 VDC. Contact resistance is 100 mΩ max, and the mechanical life is 1 × 10· operations. The package uses PCB pins with dimensions provided in millimeters and inches, and the unit weighs 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1C-12ST-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |