The PC415H series is a 15 Amp subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact configurations, designed for general purpose switching. It features a sealed, immersion-cleanable enclosure, RoHS compliance, and Class B insulation, with Class F insulation available. The relay has a 100 mΩ maximum initial contact resistance, operates in temperatures from -55°C to 85°C, and withstands 1500 Vrms between coil and contacts for one minute. Contact material options include AgSnO, and the coil for the 9 VDC variant consumes 0.36 W with a must-operate voltage of 6.3 VDC and must-release voltage of 0.9 VDC. The device measures 9.5 grams and has a 10 ms operate time and 5 ms release time. Its PCB pin termination and standard footprint make it compatible with typical through-hole mounting.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.3 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1B-9ST-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |