The PC415H series is a 15-amp subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact configurations, featuring a sealed, immersion-cleanable design and RoHS compliance. It has a 9.5-gram weight and operates with a 9 VDC coil, consuming 0.36 W, with a must-operate voltage of 6.3 VDC and must-release voltage of 0.9 VDC. The relay supports switching up to 20 A at 16 VDC and 15 A at 125 VAC, with a 100 mΩ maximum initial contact resistance. It meets Class B insulation standards, withstands 1500 Vrms between coil and contacts, and operates from -55°C to 85°C. The package uses a PCB pin termination, with an operate time under 10 ms and release time under 5 ms.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.3 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1B-9S-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |