The PC415H series is a 15 amp subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact configurations, sealed and immersion cleanable, and RoHS compliant. It features a PCB pin termination style, operates at -55°C to 85°C, and has a coil power consumption of 0.36 W. The relay supports a maximum switching current of 20 A at 16 VDC and 15 A at 120 VAC, with an initial contact resistance of 100 mΩ max. It meets Class B insulation standards and has a dielectric strength of 1500 Vrms between coil and contacts. The part weighs 9.5 grams and has a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations. The specific variant PC415H-1B-5SG-X is not explicitly listed, but the series features apply to all variants including this one.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.5 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1B-5SG-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |