The PC415H series is a 15 amp subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact configurations, designed for general purpose switching applications. It features a sealed, immersion-cleanable enclosure, RoHS compliance, and a Class B or Class F insulation system. The relay has a contact rating of 15 A at 125 VAC and 28 VDC, with a maximum switching voltage of 380 VAC and 110 VDC. It operates in temperatures from -55 °C to 85 °C, with an operate time of less than 10 ms and a release time of less than 5 ms. The coil for the 5 VDC variant draws 0.5 W at 5 VDC, with a must operate voltage of 3.5 VDC and must release voltage of 0.5 VDC. The contact material is silver cadmium oxide with gold plating. The part is mounted via PCB pins and weighs 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.5 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1B-5CG-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |
| DC Voltage | 28 volts |