The PC415H series is a 15-Amp subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact configurations, designed for general-purpose switching. It features a sealed, immersion-cleanable enclosure, RoHS compliance, and Class B or Class F insulation. The relay has a coil power consumption of 0.36 W, with a 5 VDC coil variant requiring a must-operate voltage of 3.5 VDC and a must-release voltage of 0.5 VDC. Contact material options include AgCdO + gold plating. It operates within a temperature range of -55 °C to 85 °C, withstands 1500 Vrms for one minute between coil and contacts, and offers a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations at rated load. The package uses PCB pins with a footprint matching the most popular industry standard, and the unit weighs 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.5 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1B-5CFG-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |
| DC Voltage | 28 volts |