Picker Components General Purpose Relays PC415H-1B-48ST-X

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC415H-1B-48ST-X is a 15 Amp general purpose PCB power relay with 1 Form B contacts, a sealed housing, and RoHS compliance. It has a 48 VDC coil with 62.4 ohms resistance and 0.36 W power consumption, must operate at 33.6 VDC, and must release at 4.8 VDC. Operate time is less than 10 ms, release time is less than 5 ms. Contact material is AgSnO with gold plating. Maximum switching current is 20 A at 16 VDC and 15 A at 125 VAC or 28 VDC. Operating temperature ranges from -55 °C to 85 °C. The relay weighs 9.5 grams and is PCB-mounted.

Datasheet Summary
Powered by GS/AI

The PC415H-1B-48ST-X is a 15 Amp general purpose PCB power relay with 1 Form B contacts, a sealed housing, and RoHS compliance. It has a 48 VDC coil with 62.4 ohms resistance and 0.36 W power consumption, must operate at 33.6 VDC, and must release at 4.8 VDC. Operate time is less than 10 ms, release time is less than 5 ms. Contact material is AgSnO with gold plating. Maximum switching current is 20 A at 16 VDC and 15 A at 125 VAC or 28 VDC. Operating temperature ranges from -55 °C to 85 °C. The relay weighs 9.5 grams and is PCB-mounted.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC415H-1B-48ST-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC415H-1B-48ST-X
General Purpose Relays 2500-PC415H-1B-48ST-X
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC415H-1B-48ST-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-B4-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details
Type 32.21 - Subminiature PCB relays 6A - 322170484000 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details