The PC415H is a 15 amp subminiature PCB power relay with 1 Form B contact configuration, designed for general purpose switching applications. It features a sealed, immersion-cleanable package with a footprint compatible with standard PCB layouts. The relay supports a maximum switching current of 20 A at 16 VDC and 15 A at 125 VAC, with resistive load ratings up to 420 W and 2500 VA. It operates with a 3 VDC coil, consuming 0.36 W, with a must operate voltage of 2.1 VDC and must release voltage of 0.3 VDC. Contact resistance is 100 mΩ maximum at 0.1 A and 6 VDC. The device meets Class B insulation standards, has an operating temperature range of -55°C to 85°C, and complies with RoHS requirements. Its dimensions and terminal strength are optimized for surface mount and PCB integration, with a weight of 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 3VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 2.1 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1B-3ST-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |