Picker Components General Purpose Relays PC415H-1B-3SFT-X

Description
Mounting Type: Panel Mount, Coil Voltage: 3VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 2.1 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
Request a Quote Datasheet
Description
Mounting Type: Panel Mount, Coil Voltage: 3VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 2.1 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC415H-1B-3SFT-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC415H-1B-3SFT-X
General Purpose Relays 2500-PC415H-1B-3SFT-X
Mounting Type: Panel Mount, Coil Voltage: 3VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 2.1 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W

Mounting Type: Panel Mount, Coil Voltage: 3VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 2.1 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC415H-1B-3SFT-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relay module - 789-304 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Electromechanical Interface Relays - 1370297 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details