The PC415H is a 15-amp subminiature PCB power relay with 1 Form B contact configuration, sealed for immersion cleaning, and meets RoHS compliance. It features a PCB pin termination, Class F insulation, and AgCdO contacts with gold plating. The relay operates at 3 VDC coil voltage with a power consumption of 0.36 W, has an operate time under 10 ms, and a release time under 5 ms. It supports a maximum switching current of 20 A and a switching voltage of 110 VDC or 380 VAC, with a mechanical life of 10^7 operations and an electrical life of 10^5 operations. The operating temperature range is -55 °C to 85 °C, and the weight is 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 3VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 2.1 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1B-3SFG-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |