The PC415H is a 15-amp subminiature PCB power relay with 1 Form B contact configuration, sealed and immersion cleanable, for general purpose switching. It features a 3 VDC coil with 0.36 W power consumption, must operate at 2.1 VDC, and must release at 0.3 VDC. The relay has a 10 ms operate time and 5 ms release time, operates from -55 °C to 85 °C, and meets Class F insulation standard. Contact material is AgCdO with gold plating, and it complies with RoHS. The package is PCB-mounted with a weight of 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 3VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 2.1 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1B-3SF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |