The PC415H series is a 15 Amp subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact configurations, sealed for immersion cleaning, and RoHS compliant. It has a PCB pin termination style, measures 9.5 grams, and operates from -55°C to 85°C. The relay supports a maximum switching current of 20 A, with ratings of 15 A at 125 VAC and 28 VDC, and 10 A at 250 VAC. It meetsUL/CUL rating E86876, features a Class B insulation system by default, and can be optionally upgraded to Class F. Contact material options include AgCdO, AgSnO, or AgCdO with gold plating. Coil power consumption is 0.36 W. The part number PC415H-1B-3CG-X is a variant within this series with a 3 VDC coil, Form B contacts, and AgCdO with gold-plated contacts, all sharing the core ratings and dimensions of the family.
Mounting Type: Panel Mount, Coil Voltage: 3VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 2.1 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1B-3CG-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |
| DC Voltage | 28 volts |