The PC415H series is a 15 Amp subminiature PCB power relay with 1 Form B contact configuration, sealed for immersion cleaning, and RoHS compliant. It operates at 24 VDC coil voltage with 0.36 W power consumption, has an operate time of less than 10 ms and a release time of less than 5 ms. Contact ratings include 15 A at 125 VAC and 28 VDC, and 20 A at 16 VDC. The contact material is AgCdO with gold plating. Dielectric strength is 1500 Vrms between coil and contacts. Operating temperature range is -55°C to 85°C. The relay has a PCB pin termination and weighs 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1B-24SFG-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |