Picker Components General Purpose Relays PC415H-1B-24SF-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO, Coil Power: .36W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO, Coil Power: .36W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC415H series is a 15 Amp subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact configurations, designed for general-purpose switching. It features a sealed, immersion-cleanable enclosure, RoHS compliance, and Class F insulation. The relay operates on 24 VDC with a coil resistance of 1600 ohms and consumes 0.36 W. It has a maximum switching current of 20 A at 16 VDC and 15 A at 125 VAC, with a contact resistance of 100 mΩ max. The operate time is less than 10 ms, release time less than 5 ms, and it withstands operating temperatures from -55 °C to 85 °C. The terminal strength is 5 N, insulation resistance is 1000 MΩ min. at 500 VDC, and dielectric strength is 1500 Vrms between coil and contacts. The package is PCB-mounted with a weight of 9.5 grams.

Datasheet Summary
Powered by GS/AI

The PC415H series is a 15 Amp subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact configurations, designed for general-purpose switching. It features a sealed, immersion-cleanable enclosure, RoHS compliance, and Class F insulation. The relay operates on 24 VDC with a coil resistance of 1600 ohms and consumes 0.36 W. It has a maximum switching current of 20 A at 16 VDC and 15 A at 125 VAC, with a contact resistance of 100 mΩ max. The operate time is less than 10 ms, release time less than 5 ms, and it withstands operating temperatures from -55 °C to 85 °C. The terminal strength is 5 N, insulation resistance is 1000 MΩ min. at 500 VDC, and dielectric strength is 1500 Vrms between coil and contacts. The package is PCB-mounted with a weight of 9.5 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC415H-1B-24SF-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC415H-1B-24SF-X
General Purpose Relays 2500-PC415H-1B-24SF-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO, Coil Power: .36W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO, Coil Power: .36W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC415H-1B-24SF-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 1812777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Approvals RoHS
View Details
Safety Relays - 56.OA01.0631N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Basic relay - 857-153 - WAGO
Specs
Mounting Pluggable module
View Details
3 suppliers