The PC415H-1B-12S-X is a 15-amp subminiature PCB power relay with a 1 Form B contact configuration and a 12 VDC coil. It features a sealed, immersion-cleanable design, RoHS compliance, and Class B insulation. The relay has a coil power consumption of 0.36 W, an operate time of less than 10 ms, and a release time of less than 5 ms. It supports switching up to 15 A at 120 VAC and 28 VDC, with a maximum switching voltage of 380 VAC and 110 VDC. The terminal strength is 5 N, insulation resistance is ≥1,000 MΩ at 500 VDC, and dielectric strength is 1,500 Vrms between coil and contacts. It operates from -55 °C to 85 °C, weighs 9.5 grams, and has a PCB pin termination style.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1B-12S-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |