The PC415H is a 15-amp subminiature PCB-mounted power relay with 1 Form B contact configuration, designed for general-purpose switching applications. It features a sealed, immersion-cleanable enclosure, RoHS compliance, and a Class B insulation system. The relay operates at 12 VDC coil voltage with a power consumption of 0.36 W, has a contact resistance of 100 mΩ max, and supports a maximum switching current of 15 A at 125 VAC and 28 VDC, or 10 A at 250 VAC. It is rated for 1 × 10^5 electrical operations and 1 × 10^7 mechanical operations. Operate time is less than 10 ms and release time is less than 5 ms. The contact material is AgCdO with gold plating. Operating temperature ranges from -55°C to 85°C. Physical dimensions are provided in mm and inches for PCB layout reference. Weight is 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1B-12CG-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |
| DC Voltage | 28 volts |