The PC415H is a 15-amp subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact options, designed for general-purpose switching applications. It features a sealed, immersion-cleanable package with a Class F insulation system, RoHS compliance, and a physical weight of 9.5 grams. The relay operates with a 12 VDC coil, consuming 0.36 W, with a must-operate voltage of 8.4 VDC and a must-release voltage of 1.2 VDC. Contact resistance is 100 mΩ max, and it supports switching up to 15 A at 28 VDC and 10 A at 250 VAC. Operating temperature ranges from -55 °C to 85 °C, with a dielectric strength of 1500 Vrms between coil and contacts. Mechanical life exceeds 10·10¹·¹ operations, and electrical life is rated at 10µ¹ operations. The relay has an operate time of less than 10 ms and release time of less than 5 ms.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1B-12CF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |
| DC Voltage | 28 volts |