The PC415H is a 15-amp subminiature PCB power relay with 1-form A contact configuration, sealed and immersion cleanable, suitable for general-purpose switching. It has a PCB pin termination style, operates at 9 VDC coil voltage with a power consumption of 0.36 W, and features Class F insulation and AgCdO contacts with gold plating. The relay has an operate time of less than 10 ms, a release time of less than 5 ms, and operates within a temperature range of -55°C to 85°C. It is RoHS compliant and weighs 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.3 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1A-9SFG-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |