The PC415H series is a subminiature PCB-mounted power relay with 15 A continuous contact capacity and 1 Form A, B, or C contact options. It features a sealed enclosure, RoHS compliance, and Class B or F insulation. Operates at 5 VDC coil voltage with 0.36 W power consumption, must operate at 3.5 VDC, and releases at 0.5 VDC. Contact resistance is 100 mΩ max, switching voltage is up to 110 VDC and 380 VAC. Operate time under 10 ms, release time under 5 ms. Operating temperature range is -55°C to 85°C. Mechanical life is 1×10⁷ operations, electrical life 1×10⁵ operations. Contact material is AgSnO with gold plating. Weight is 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.5 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1A-5ST-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |